Fairview Microwave Inc. VCOs (Voltage Controlled Oscillators) FMVC31005

Description
VOLT CONTROL OSC 50MHZ-100MHZ
Request a Quote Datasheet
Description
VOLT CONTROL OSC 50MHZ-100MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 5328-FMVC31005-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
5328-FMVC31005-ND
VCOs (Voltage Controlled Oscillators) 5328-FMVC31005-ND
VOLT CONTROL OSC 50MHZ-100MHZ

VOLT CONTROL OSC 50MHZ-100MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 5328-FMVC31005-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Module, SMA Connectors
Connectors SMA
Frequency 50 to 100 MHz
Phase Noise -115 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
Oscillators - 863-510ABA000149AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details