Fairview Microwave Inc. VCOs (Voltage Controlled Oscillators) FMVC009

Description
VOLT CONTROL OSC 3.57GHZ-4.58GHZ
Request a Quote Datasheet
Description
VOLT CONTROL OSC 3.57GHZ-4.58GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 5328-FMVC009-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
5328-FMVC009-ND
VCOs (Voltage Controlled Oscillators) 5328-FMVC009-ND
VOLT CONTROL OSC 3.57GHZ-4.58GHZ

VOLT CONTROL OSC 3.57GHZ-4.58GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 5328-FMVC009-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 8-SMD Module
Frequency 3570 to 4580 MHz
Phase Noise -83 dBc/Hz
Output Power 7 to 9 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-13.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers