Fairview Microwave Inc.
RF Switches
FMSW9027
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
5328-FMSW9027-ND |
|
Product Name
|
RF Switches |
|
Package Type
|
Chassis Mount
|
|
Operating Temperature
|
-25 to 70 C (-13 to 158 F)
|
|
Frequency Range
|
0.0 to 50000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Insertion Loss
0.5000 dB
Isolation
22 dB
Type
Single Pole Four Throw
View Details
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Connector
SMA
Frequency Range
0.0 to 22000 MHz
Type
Single Pole Double Throw; SPDT
View Details
Package Type
Surface Mount; QFN, 6L
Frequency Range
20 to 6000 MHz
Isolation
24 to 26 dB
View Details
3 suppliers