Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
FAIRVIEW MICROWAVE INC.
FMSW8009 -- RF SWITCHES
Fairview Microwave Inc.
RF Switches
FMSW8009
Description
PIN DIODE SWITCH SMA SPDT 6GHZ
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PIN DIODE SWITCH SMA SPDT 6GHZ
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW8009-ND
RF Switches
5328-FMSW8009-ND
PIN DIODE SWITCH SMA SPDT 6GHZ
PIN DIODE SWITCH SMA SPDT 6GHZ
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Switches
Product Number
5328-FMSW8009-ND
Product Name
RF Switches
Package Type
Chassis Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
20 to 6000 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Switches
RFSW6042TR7
Specs
Package Type
Surface Mount; 12-QFN
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
5 to 6000 MHz
View Details
Skyworks Solutions, Inc.
2.4 to 2.5 GHz SP3T Switch
SKY13586-678LF
Specs
Package Type
Surface Mount; MLPD, 8L
Frequency Range
2400 to 2500 MHz
Isolation
35 dB
View Details
4
suppliers
Mini-Circuits
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω
ZSWA4-63DRB+
Specs
Package Type
Connectorized
Connector
SMA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3
suppliers
kTB Solutions
RF Coaxial Switches
NMS21T
Specs
Frequency Range
0.0 to 110000 MHz
Type
Single Pole Double Throw; SPDT(Terminated)
View Details