Fairview Microwave Inc.
RF Switches
FMSW6622
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
5328-FMSW6622-ND |
|
Product Name
|
RF Switches |
|
Package Type
|
Chassis Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; 6-SMD, No Lead
Operating Temperature
-30 to 90 C (-22 to 194 F)
Frequency Range
617 to 8240 MHz
View Details
Package Type
Surface Mount; MCM, 22L
Frequency Range
700 to 2700 MHz
Isolation
21 to 30 dB
View Details
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Package Type
Surface Mount
Frequency Range
100 to 20000 MHz
View Details