Fairview Microwave Inc. RF Switches FMSW6592

Description
FMSW6592
Request a Quote Datasheet
Description
FMSW6592
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6592-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6592-ND
RF Switches 5328-FMSW6592-ND
FMSW6592

FMSW6592

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6592-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF - Antenna cross switches - BGSX24MU16 - BGSX24MU16 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 5000 MHz
Type DP4T
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
DC - 28 GHz (L, S, C, X, Ku, K, Ka Band) SPDT Non-reflective Switch MMIC - CMD196 - Qorvo
Specs
Package Type Die
Frequency Range ? to 28000 MHz
Insertion Loss 1.75 dB
View Details