Qorvo DC - 28 GHz (L, S, C, X, Ku, K, Ka Band) SPDT Non-reflective Switch MMIC CMD196

Description
Qorvo's CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.
Request a Quote Datasheet
Description
Qorvo's CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 28 GHz (L, S, C, X, Ku, K, Ka Band) SPDT Non-reflective Switch MMIC - CMD196 - Qorvo
Greensboro, NC, United States
DC - 28 GHz (L, S, C, X, Ku, K, Ka Band) SPDT Non-reflective Switch MMIC
CMD196
DC - 28 GHz (L, S, C, X, Ku, K, Ka Band) SPDT Non-reflective Switch MMIC CMD196
Qorvo's CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Qorvo's CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number CMD196
Product Name DC - 28 GHz (L, S, C, X, Ku, K, Ka Band) SPDT Non-reflective Switch MMIC
Package Type Die
Frequency Range ? to 28000 MHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD236C4DKR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
617 - 6000 MHz SP6T Switch for LTE Applications - QPC8014Q - Qorvo
Specs
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
View Details
RF Switches - 2312-TGS2355-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details