Fairview Microwave Inc. RF Switches FMSW6553

Description
EM RELAY SWITCH 12 GHZ 28 V TYPE
Request a Quote Datasheet
Description
EM RELAY SWITCH 12 GHZ 28 V TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6553-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6553-ND
RF Switches 5328-FMSW6553-ND
EM RELAY SWITCH 12 GHZ 28 V TYPE

EM RELAY SWITCH 12 GHZ 28 V TYPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6553-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -54 to 85 C (-65.2 to 185 F)
Frequency Range 0.0 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
0.7 to 2.7 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package - SKY13489-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 6-bump
Frequency Range 700 to 2700 MHz
Isolation 32 dB
View Details
3 suppliers
Reflective SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SW-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS6E - kTB Solutions
Specs
Frequency Range 0.0 to 6500 MHz
Type SP3T~SP6T
View Details