Fairview Microwave Inc. RF Switches FMSW6512

Description
EM RELAY SWITCH 12.4 GHZ 28 V TN
Request a Quote Datasheet
Description
EM RELAY SWITCH 12.4 GHZ 28 V TN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6512-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6512-ND
RF Switches 5328-FMSW6512-ND
EM RELAY SWITCH 12.4 GHZ 28 V TN

EM RELAY SWITCH 12.4 GHZ 28 V TN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6512-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

1.0 to 6.0 GHz SPDT Switch - SKY13592-689LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 1000 to 6000 MHz
Isolation 24 to 35 dB
View Details
4 suppliers
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details