Fairview Microwave Inc. RF Switches FMSW6494

Description
EM RELAY SWITCH 12.4 GHZ 12 V TY
Request a Quote Datasheet
Description
EM RELAY SWITCH 12.4 GHZ 12 V TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6494-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6494-ND
RF Switches 5328-FMSW6494-ND
EM RELAY SWITCH 12.4 GHZ 12 V TY

EM RELAY SWITCH 12.4 GHZ 12 V TY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6494-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS4302-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 27000 to 46000 MHz
Insertion Loss 1.3 dB
View Details
0.1-3.0 GHz Ultra High Linearity SP2T Switch - SKY13405-490LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3000 MHz
Isolation 27 to 37 dB
View Details
4 suppliers
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details