Fairview Microwave Inc. RF Switches FMSW6487

Description
EM RELAY SWITCH 26.5 GHZ 28 V SM
Request a Quote Datasheet
Description
EM RELAY SWITCH 26.5 GHZ 28 V SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6487-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6487-ND
RF Switches 5328-FMSW6487-ND
EM RELAY SWITCH 26.5 GHZ 28 V SM

EM RELAY SWITCH 26.5 GHZ 28 V SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6487-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 6.0 GHz High Isolation (Single Bit Control) SPDT Switch - SKY13522-644LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 700 to 6000 MHz
Isolation 53 dB
View Details
3 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details