Fairview Microwave Inc. RF Switches FMSW6472

Description
EM RELAY SWITCH 26.5 GHZ 12 V SM
Request a Quote Datasheet
Description
EM RELAY SWITCH 26.5 GHZ 12 V SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6472-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6472-ND
RF Switches 5328-FMSW6472-ND
EM RELAY SWITCH 26.5 GHZ 12 V SM

EM RELAY SWITCH 26.5 GHZ 12 V SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6472-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD234C4DKR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
0.1 to 6.0 GHz DPDT Switch - SKYA21070 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 100 to 6000 MHz
Isolation 25 to 34 dB
View Details
3 suppliers
Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm - RCM-1SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF Coaxial Switches - NMS2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details