Fairview Microwave Inc. RF Switches FMSW6461

Description
EM RELAY SWITCH 12 GHZ 28 V TYPE
Request a Quote Datasheet
Description
EM RELAY SWITCH 12 GHZ 28 V TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6461-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6461-ND
RF Switches 5328-FMSW6461-ND
EM RELAY SWITCH 12 GHZ 28 V TYPE

EM RELAY SWITCH 12 GHZ 28 V TYPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6461-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm - ZT-6SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40 MHz
Isolation 90 dB
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details