Fairview Microwave Inc. RF Switches FMSW6430

Description
EM RELAY SWITCH 26.5 GHZ 24 V SM
Request a Quote Datasheet
Description
EM RELAY SWITCH 26.5 GHZ 24 V SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6430-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6430-ND
RF Switches 5328-FMSW6430-ND
EM RELAY SWITCH 26.5 GHZ 24 V SM

EM RELAY SWITCH 26.5 GHZ 24 V SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6430-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TQP4M0011TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Frequency Range 100 to 6000 MHz
Insertion Loss 0.6000 dB
View Details
pHEMT GaAs IC High-Power 4-CTL DPDT Switch LF–6 GHz - SKY13318-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 15 to 22 dB
View Details
3 suppliers
Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR-DG+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30000 MHz
Insertion Loss 0.9000 to 2.8 dB
View Details
Switch Matrixs - NSM-30-3000-5-15 - kTB Solutions
Specs
Connector SMA
Frequency Range 30 to 3000 MHz
View Details