Fairview Microwave Inc. RF Switches FMSW6404

Description
EM RELAY SWITCH 18 GHZ 28 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 18 GHZ 28 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6404-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6404-ND
RF Switches 5328-FMSW6404-ND
EM RELAY SWITCH 18 GHZ 28 V SMA

EM RELAY SWITCH 18 GHZ 28 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6404-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC7522TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
RF and Wireless - RF Switches - AS221-000 - Acme Chip Technology Co., Limited
Specs
Frequency Range 100 to 2500 MHz
Insertion Loss 1.1 dB
Isolation 22 dB
View Details
2 suppliers
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details