Fairview Microwave Inc. RF Switches FMSW6367

Description
EM RELAY SWITCH 26.5 GHZ 28 V SM
Request a Quote Datasheet
Description
EM RELAY SWITCH 26.5 GHZ 28 V SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6367-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6367-ND
RF Switches 5328-FMSW6367-ND
EM RELAY SWITCH 26.5 GHZ 28 V SM

EM RELAY SWITCH 26.5 GHZ 28 V SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6367-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC7522TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
0.7 – 2.7 GHz DPx3T Switch - SKY13399-468LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 18L
Frequency Range 700 to 2700 MHz
Isolation 21 to 27 dB
View Details
4 suppliers
RF Switches - 3157-ZX80-DR230-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS8S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details