Fairview Microwave Inc. RF Switches FMSW6305

Description
EM RELAY SWITCH 22 GHZ 12 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 22 GHZ 12 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6305-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6305-ND
RF Switches 5328-FMSW6305-ND
EM RELAY SWITCH 22 GHZ 12 V SMA

EM RELAY SWITCH 22 GHZ 12 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6305-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details