Fairview Microwave Inc. RF Switches FMSW6263

Description
PIN DIODE SWITCH SMA SPST 18GHZ
Request a Quote Datasheet
Description
PIN DIODE SWITCH SMA SPST 18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6263-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6263-ND
RF Switches 5328-FMSW6263-ND
PIN DIODE SWITCH SMA SPST 18GHZ

PIN DIODE SWITCH SMA SPST 18GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6263-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 12000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC7512SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
0.1 to 3.0 GHz SP3T Switch - SKYA21002 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 8L
Frequency Range 100 to 3000 MHz
Isolation 25 dB
View Details
4 suppliers
Mechanical Switch Assembly, 4 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMS10S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details