Skyworks Solutions, Inc. 0.01 to 6.0 GHz Single Control SP2T Switch SKY13453-385LF

Description
The SKY13453-385LF is a Single-Pole, Double-Throw (SP2T) switch intended for mode switching in pre-Power Amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKY13453-385LF maintains low insertion loss and high isolation for all switching paths. The high linearity performance and low insertion loss achieved by the switch make it an ideal choice for mode switching before the PA in cellular applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state. The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY13453-385LF is a Single-Pole, Double-Throw (SP2T) switch intended for mode switching in pre-Power Amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKY13453-385LF maintains low insertion loss and high isolation for all switching paths. The high linearity performance and low insertion loss achieved by the switch make it an ideal choice for mode switching before the PA in cellular applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state. The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 to 6.0 GHz Single Control SP2T Switch - SKY13453-385LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.01 to 6.0 GHz Single Control SP2T Switch
SKY13453-385LF
0.01 to 6.0 GHz Single Control SP2T Switch SKY13453-385LF
The SKY13453-385LF is a Single-Pole, Double-Throw (SP2T) switch intended for mode switching in pre-Power Amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKY13453-385LF maintains low insertion loss and high isolation for all switching paths. The high linearity performance and low insertion loss achieved by the switch make it an ideal choice for mode switching before the PA in cellular applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state. The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.

The SKY13453-385LF is a Single-Pole, Double-Throw (SP2T) switch intended for mode switching in pre-Power Amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKY13453-385LF maintains low insertion loss and high isolation for all switching paths.
The high linearity performance and low insertion loss achieved by the switch make it an ideal choice for mode switching before the PA in cellular applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state.
The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-1602-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1602-6-ND
RF Switches 863-1602-6-ND
RF Switch IC WLAN SPDT 6GHz 50Ohm 6-QFN (1x1)

RF Switch IC WLAN SPDT 6GHz 50Ohm 6-QFN (1x1)

Buy Now Datasheet
RF Switches - 863-1602-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1602-2-ND
RF Switches 863-1602-2-ND
RF Switch IC WLAN SPDT 6GHz 50Ohm 6-QFN (1x1)

RF Switch IC WLAN SPDT 6GHz 50Ohm 6-QFN (1x1)

Buy Now Datasheet
RF Switches - 863-1602-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1602-1-ND
RF Switches 863-1602-1-ND
RF Switch IC WLAN SPDT 6GHz 50Ohm 6-QFN (1x1)

RF Switch IC WLAN SPDT 6GHz 50Ohm 6-QFN (1x1)

Buy Now Datasheet
RF and Microwave Switch - SKY13453-385LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13453-385LF
RF and Microwave Switch SKY13453-385LF
SKY13453-385LF: 0.01 to 6.0 GHz Single Control SP2T Switch. The SKY13453-385LF is a Single-Pole, Double-Throw (SP2T) switch intended for mode switching in pre-Power Amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKY13453-385LF maintains low insertion loss and high isolation for all switching paths. The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.

SKY13453-385LF: 0.01 to 6.0 GHz Single Control SP2T Switch. The SKY13453-385LF is a Single-Pole, Double-Throw (SP2T) switch intended for mode switching in pre-Power Amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKY13453-385LF maintains low insertion loss and high isolation for all switching paths.

The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.

Supplier's Site Datasheet
RF Switches - SKY13453-385LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13453-385LF
RF Switches SKY13453-385LF
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-QFN (1x1)

RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-QFN (1x1)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13453-385LF 863-1602-6-ND SKY13453-385LF SKY13453-385LF
Product Name 0.01 to 6.0 GHz Single Control SP2T Switch RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 6L Surface Mount; 6-XFQFN QFN Surface Mount
Frequency Range 10 to 6000 MHz 10 to 6000 MHz 10 to 6000 MHz 10 to 6000 MHz
Isolation 15 to 27 dB 27 dB 24 dB 27 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw SPDT Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

PHEMT GaAs IC High-Power Transfer Switch 0.1–6 GHz - AS218-000 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Chip
Frequency Range 100 to 6000 MHz
Isolation 19 dB
View Details
2 suppliers
Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz - AS215-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 500 to 3000 MHz
Isolation 20 to 28 dB
View Details
3 suppliers