Fairview Microwave Inc. RF Switches FMSW6246

Description
PIN DIODE SWITCH SMA SP3T 12GHZ
Request a Quote Datasheet
Description
PIN DIODE SWITCH SMA SP3T 12GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6246-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6246-ND
RF Switches 5328-FMSW6246-ND
PIN DIODE SWITCH SMA SP3T 12GHZ

PIN DIODE SWITCH SMA SP3T 12GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6246-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers
0.5-6.0 GHz, 150 W High Power Silicon PIN Diode SPST Switch - SKY12213-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 500 to 6000 MHz
Isolation 20 to 34 dB
View Details
4 suppliers
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
Waveguide Coaxial Switches - NWCSD-137-N - kTB Solutions
Specs
Frequency Range 0.0 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details