Fairview Microwave Inc. RF Switches FMSW6232

Description
PIN DIODE SWITCH SMA SPST 4GHZ
Request a Quote Datasheet
Description
PIN DIODE SWITCH SMA SPST 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6232-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6232-ND
RF Switches 5328-FMSW6232-ND
PIN DIODE SWITCH SMA SPST 4GHZ

PIN DIODE SWITCH SMA SPST 4GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6232-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW8008TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
SP3T Switch for 802.11b, g and Bluetooth® Applications - SKY13251-349LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range ? to 3000 MHz
Isolation 15 to 29 dB
View Details
3 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details