Fairview Microwave Inc. RF Switches FMSW6230

Description
PIN DIODE SWITCH SMA SPST 1GHZ
Request a Quote Datasheet
Description
PIN DIODE SWITCH SMA SPST 1GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6230-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6230-ND
RF Switches 5328-FMSW6230-ND
PIN DIODE SWITCH SMA SPST 1GHZ

PIN DIODE SWITCH SMA SPST 1GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6230-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 10 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC6044TR13CT-ND - DigiKey
Specs
Package Type Surface Mount; 24-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
0.05-2.70 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12212-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 50 to 2700 MHz
Isolation 29 to 50 dB
View Details
4 suppliers
Mechanical Switch Assembly, DC-40 GHz, 2 x Absorptive SPDT - RC-2SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.1 dB
View Details
RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details