Fairview Microwave Inc. RF Switches FMSW6227

Description
PIN DIODE SWITCH 2.92MM SP3T 40G
Request a Quote Datasheet
Description
PIN DIODE SWITCH 2.92MM SP3T 40G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6227-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6227-ND
RF Switches 5328-FMSW6227-ND
PIN DIODE SWITCH 2.92MM SP3T 40G

PIN DIODE SWITCH 2.92MM SP3T 40G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6227-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.6 - 8.3 GHz High Power SPDT GPIO Switch - QPC5012 - Qorvo
Specs
Package Type Laminate
Frequency Range 617 to 8300 MHz
Insertion Loss 0.3800 dB
View Details
RF and Microwave Switch - SKY13378-389LF - Richardson RFPD
Specs
Package Type QFN
Frequency Range 400 to 2200 MHz
Insertion Loss 1 dB
View Details
Reflective SP4T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW4-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
4 suppliers
RF Coaxial Switches - NMS8K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details