Fairview Microwave Inc. RF Switches FMSW6219

Description
PIN DIODE SWITCH SMA SPDT 4GHZ
Request a Quote Datasheet
Description
PIN DIODE SWITCH SMA SPDT 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6219-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6219-ND
RF Switches 5328-FMSW6219-ND
PIN DIODE SWITCH SMA SPDT 4GHZ

PIN DIODE SWITCH SMA SPDT 4GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6219-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.4-2.7 GHz SP12T Switch with GPIO Interface - SKY13437-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 400 to 2700 MHz
Isolation 22 to 44.5 dB
View Details
2 suppliers
Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR-DG+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30000 MHz
Insertion Loss 0.9000 to 2.8 dB
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details