Fairview Microwave Inc. RF Switches FMSW6214

Description
PIN DIODE SWITCH 2.92MM SPST 40G
Request a Quote Datasheet
Description
PIN DIODE SWITCH 2.92MM SPST 40G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6214-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6214-ND
RF Switches 5328-FMSW6214-ND
PIN DIODE SWITCH 2.92MM SPST 40G

PIN DIODE SWITCH 2.92MM SPST 40G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6214-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2511SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 24-PowerLFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 to 11000 MHz
View Details
0.1–3.0 GHz DP5T Switch - SKY13397-388LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 3000 MHz
Isolation 29 dB
View Details
2 suppliers
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS6KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T(Terminated)
View Details