Fairview Microwave Inc. RF Switches FMSW6191

Description
EM RELAY SWITCH 10 GHZ 28 V TYPE
Request a Quote Datasheet
Description
EM RELAY SWITCH 10 GHZ 28 V TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6191-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6191-ND
RF Switches 5328-FMSW6191-ND
EM RELAY SWITCH 10 GHZ 28 V TYPE

EM RELAY SWITCH 10 GHZ 28 V TYPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6191-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC6742TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
2.4 to 2.5 GHz SP3T Switch - SKYA21039 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLP, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
5 suppliers
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details