Fairview Microwave Inc. RF Switches FMSW6136

Description
EM RELAY SWITCH 40 GHZ 12 V 2.92
Request a Quote Datasheet
Description
EM RELAY SWITCH 40 GHZ 12 V 2.92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6136-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6136-ND
RF Switches 5328-FMSW6136-ND
EM RELAY SWITCH 40 GHZ 12 V 2.92

EM RELAY SWITCH 40 GHZ 12 V 2.92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6136-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1075674 - Richardson RFPD
Specs
Package Type QFN
Frequency Range 500 to 12000 MHz
Insertion Loss 1 dB
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS21T - kTB Solutions
Specs
Frequency Range 0.0 to 110000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details