Fairview Microwave Inc. RF Switches FMSW6134

Description
EM RELAY SWITCH 40 GHZ 12 V 2.92
Request a Quote Datasheet
Description
EM RELAY SWITCH 40 GHZ 12 V 2.92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6134-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6134-ND
RF Switches 5328-FMSW6134-ND
EM RELAY SWITCH 40 GHZ 12 V 2.92

EM RELAY SWITCH 40 GHZ 12 V 2.92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6134-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 8GHz SP8T Switch - QPC2180 - Qorvo
Specs
Package Type QFN
Frequency Range 100 to 8000 MHz
Insertion Loss 0.6000 dB
View Details
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - RAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
Waveguide Switches - NWSD-10 - kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Type Double Pole Double Throw; DPDT
View Details