Fairview Microwave Inc. RF Switches FMSW6129

Description
EM RELAY SWITCH 22 GHZ 28 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 22 GHZ 28 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6129-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6129-ND
RF Switches 5328-FMSW6129-ND
EM RELAY SWITCH 22 GHZ 28 V SMA

EM RELAY SWITCH 22 GHZ 28 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6129-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS4302-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 27000 to 46000 MHz
Insertion Loss 1.3 dB
View Details
20 MHz to 6.0 GHz GaAs SPDT Switch - SKY13587-378LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 20 to 6000 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
3 suppliers
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA - ZT-5SP8T-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details