Fairview Microwave Inc. RF Switches FMSW5025

Description
FMSW5025
Request a Quote Datasheet
Description
FMSW5025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW5025-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW5025-ND
RF Switches 5328-FMSW5025-ND
FMSW5025

FMSW5025

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW5025-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Type Single Pole Four Throw
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - BGS110MN20E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 20-WFQFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2700 MHz
View Details
3 suppliers
Switched Filter Banks: Four and Five Channel -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Switching Speed 4.00E-5 ms
View Details