Fairview Microwave Inc. RF Switches FMSW5021

Description
FMSW5021
Request a Quote Datasheet
Description
FMSW5021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW5021-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW5021-ND
RF Switches 5328-FMSW5021-ND
FMSW5021

FMSW5021

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW5021-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Switches - 2240545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector SMA
Insertion Loss 0.1000 dB
Isolation 90 dB
View Details