Fairview Microwave Inc. RF Switches FMSW5016

Description
FMSW5016
Request a Quote Datasheet
Description
FMSW5016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW5016-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW5016-ND
RF Switches 5328-FMSW5016-ND
FMSW5016

FMSW5016

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW5016-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Coaxial Switches - NMS22T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF - Antenna tuners - BGSA143GL10 - BGSA143GL10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Switched Filter Banks: Four and Five Channel -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Switching Speed 4.00E-5 ms
View Details