Fairview Microwave Inc. RF Switches FMSW5008

Description
FMSW5008
Request a Quote Datasheet
Description
FMSW5008
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW5008-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW5008-ND
RF Switches 5328-FMSW5008-ND
FMSW5008

FMSW5008

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW5008-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 60 C (-40 to 140 F)
Frequency Range 100 to 520 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Coaxial Switches - NMS6K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T
View Details
RF Switches - BGSA143ML10E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFLGA
Frequency Range 6000 MHz
Type Single Pole Four Throw
View Details
4 suppliers
Switched Filter Banks: Four and Five Channel -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Switching Speed 4.00E-5 ms
View Details