Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
FAIRVIEW MICROWAVE INC.
FMSW2043 -- RF SWITCHES
Fairview Microwave Inc.
RF Switches
FMSW2043
Description
PIN DIODE SWITCH TYPE F SPDT 2.1
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PIN DIODE SWITCH TYPE F SPDT 2.1
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW2043-ND
RF Switches
5328-FMSW2043-ND
PIN DIODE SWITCH TYPE F SPDT 2.1
PIN DIODE SWITCH TYPE F SPDT 2.1
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Switches
Product Number
5328-FMSW2043-ND
Product Name
RF Switches
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Switches
QPC2040SR
Specs
Package Type
Surface Mount; 18-PowerTQFN
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
8000 to 12000 MHz
View Details
Skyworks Solutions, Inc.
0.1-6.0 GHz SP8T Antenna Switch
SKY13418-485LF
Specs
Package Type
Surface Mount; QFN, 14L
Frequency Range
100 to 6000 MHz
Isolation
18 to 37 dB
View Details
5
suppliers
Mini-Circuits
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω
USB-1SP8T-183SP
Specs
Package Type
Connectorized
Connector
SMP
Operating Temperature
0.0 to 50 C (32 to 122 F)
View Details
kTB Solutions
Waveguide Switches
NWSD-137
Specs
Frequency Range
5850 to 8200 MHz
Type
Double Pole Double Throw; DPDT
View Details