Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
FAIRVIEW MICROWAVE INC.
FMSW2039 -- RF SWITCHES
Fairview Microwave Inc.
RF Switches
FMSW2039
Description
PIN DIODE SWITCH SMA SPDT 0.5GHZ
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PIN DIODE SWITCH SMA SPDT 0.5GHZ
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW2039-ND
RF Switches
5328-FMSW2039-ND
PIN DIODE SWITCH SMA SPDT 0.5GHZ
PIN DIODE SWITCH SMA SPDT 0.5GHZ
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Switches
Product Number
5328-FMSW2039-ND
Product Name
RF Switches
Package Type
Chassis Mount
Operating Temperature
-20 to 70 C (-4 to 158 F)
Frequency Range
20 to 500 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Switches
QM12112TR13
Specs
Package Type
Surface Mount; 6-SMD, No Lead
Operating Temperature
-30 to 90 C (-22 to 194 F)
Frequency Range
617 to 8240 MHz
View Details
Skyworks Solutions, Inc.
Automotive 0.4 to 2.7 GHz SP8T MIPI Diversity Switch
SKYA21054
Specs
Package Type
Surface Mount; QFN, 20L
Frequency Range
400 to 2700 MHz
Isolation
22 to 35 dB
View Details
2
suppliers
Mini-Circuits
Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA
RCM-2SP12T-18
Specs
Package Type
Connectorized
Connector
SMA
Frequency Range
18000 MHz
View Details
kTB Solutions
RF Coaxial Switches
NMS10SH
Specs
Connector
SMA
Frequency Range
0.0 to 26500 MHz
Type
SP9T~SP10T
View Details