Fairview Microwave Inc. RF Switches FMSW2020

Description
PIN DIODE SWITCH 2.92MM SPST 40G
Request a Quote Datasheet
Description
PIN DIODE SWITCH 2.92MM SPST 40G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW2020-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW2020-ND
RF Switches 5328-FMSW2020-ND
PIN DIODE SWITCH 2.92MM SPST 40G

PIN DIODE SWITCH 2.92MM SPST 40G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW2020-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 2000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 x 2 Switch Matrix with Tone/Voltage Decoder 250 MHz–2.15 GHz - SKY13292-365LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 250 to 2150 MHz
Isolation 30 to 40 dB
View Details
3 suppliers
Mechanical Switch Assembly, 2 x SP16T, DC - 18 GHz, 2U, SMA - ZT-2SP16T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details