Fairview Microwave Inc. RF Switches FMSW2013

Description
PIN DIODE SWITCH 2.92MM SPDT 40G
Request a Quote Datasheet
Description
PIN DIODE SWITCH 2.92MM SPDT 40G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW2013-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW2013-ND
RF Switches 5328-FMSW2013-ND
PIN DIODE SWITCH 2.92MM SPDT 40G

PIN DIODE SWITCH 2.92MM SPDT 40G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW2013-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 70 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2352-2-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 12000 MHz
View Details
RF and Wireless - RF Switches - AS221-000 - Acme Chip Technology Co., Limited
Specs
Frequency Range 100 to 2500 MHz
Insertion Loss 1.1 dB
Isolation 22 dB
View Details
2 suppliers
Millimeter Wave Switches (DC-50 GHz), 2 x Reflective SPDT - RC-2SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Waveguide Switches - NWSD-10 - kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Type Double Pole Double Throw; DPDT
View Details