Fairview Microwave Inc. RF Switches FMSW1106

Description
PIN DIODE SWITCH SMA SPDT 12GHZ
Request a Quote Datasheet
Description
PIN DIODE SWITCH SMA SPDT 12GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW1106-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW1106-ND
RF Switches 5328-FMSW1106-ND
PIN DIODE SWITCH SMA SPDT 12GHZ

PIN DIODE SWITCH SMA SPDT 12GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW1106-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 0.0 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 18000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details