Fairview Microwave Inc. RF Switches FMSW1001

Description
EM RELAY SWITCH 1 GHZ 12 V BNC
Request a Quote Datasheet
Description
EM RELAY SWITCH 1 GHZ 12 V BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW1001-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW1001-ND
RF Switches 5328-FMSW1001-ND
EM RELAY SWITCH 1 GHZ 12 V BNC

EM RELAY SWITCH 1 GHZ 12 V BNC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW1001-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1032682 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 4000 to 20000 MHz
Insertion Loss 0.9000 dB
View Details
0.1-6.0 GHz GaAs SPDT Switch - SKY13314-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 21 to 22 dB
View Details
4 suppliers
Absorptive SPDT, Solid State Switch, 100 MHz - 43.5 GHz, 50Ω - USB-1SP2T-A44 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 43500 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details