Fairview Microwave Inc. RF Antennas FMSMA1013-50PK

Description
2400-2500 MHZ, 1.74 DBI, STAMPED
Request a Quote Datasheet
Description
2400-2500 MHZ, 1.74 DBI, STAMPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMSMA1013-50PK-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 MHZ, 1.74 DBI, STAMPED

2400-2500 MHZ, 1.74 DBI, STAMPED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMSMA1013-50PK-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.74 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 14dBI PCB Internal Antenna With 1.13mm Cable (L-10cm) + UFL Connector - ET-5G14PC-5L10CP52-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers