Fairview Microwave Inc. RF Antennas FMSMA1012-50PK

Description
2400- 2500/ 5150- 5825 MHZ, 4.35
Request a Quote Datasheet
Description
2400- 2500/ 5150- 5825 MHZ, 4.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMSMA1012-50PK-ND - DigiKey
Thief River Falls, MN, United States
2400- 2500/ 5150- 5825 MHZ, 4.35

2400- 2500/ 5150- 5825 MHZ, 4.35

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMSMA1012-50PK-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 5487.0 MHz
Gain 3.24 to 4.35 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 1513837-1 - Quarktwin Technology Ltd.
Specs
Applications WLAN
Technology Type Tri-Prong
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details