2400-2500/ 5150-5825 MHZ, 2/3 DB
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMSMA1005-50PK-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 to 5487.0 MHz |
| Gain | 2 to 3 dB |
| VSWR | 2 :1 |
Vertical & 2 x Dual Slant ±45°