Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MIXERS
FAIRVIEW MICROWAVE INC.
FMMX1004 -- RF MIXERS
Fairview Microwave Inc.
RF Mixers
FMMX1004
Description
MIXER 2.92MM 6 GHZ 13 DBM DOUBLE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MIXER 2.92MM 6 GHZ 13 DBM DOUBLE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Mixers
5328-FMMX1004-ND
RF Mixers
5328-FMMX1004-ND
MIXER 2.92MM 6 GHZ 13 DBM DOUBLE
MIXER 2.92MM 6 GHZ 13 DBM DOUBLE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Mixers
Product Number
5328-FMMX1004-ND
Product Name
RF Mixers
Package Type
Module
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
11 - 21 GHz (X, Ku, K Band) Fundamental Mixer MMIC
CMD178C3
Specs
Package Type
Surface Mount; Ceramic QFN
LO Power
13 dBm
Intercept Point (IP3)
16 dBm
View Details
3
suppliers
Skyworks Solutions, Inc.
700-1000 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers
SKY73032
Specs
Package Type
Plugin; MCM, 20-pin
RF
700 to 1000 MHz
IF
40 MHz
View Details
Mini-Circuits
RF Mixers
LAVI-2VH+
Specs
Package Type
Surface Mount; 16-SMD, No Lead
RF
2 to 1100 MHz
View Details
2
suppliers
kTB Solutions
Balanced Mixers
NBM-25000-27500
Specs
RF
25000 to 27500 MHz
LO
23000 to 24500 MHz
IF
1000 to 4000 MHz
View Details