Fairview Microwave Inc. RF Amplifiers FMMT3012

Description
WG DETECTOR WR-10 75-110 GHZ UG-
Request a Quote Datasheet
Description
WG DETECTOR WR-10 75-110 GHZ UG-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMMT3012-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMMT3012-ND
RF Amplifiers 5328-FMMT3012-ND
WG DETECTOR WR-10 75-110 GHZ UG-

WG DETECTOR WR-10 75-110 GHZ UG-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMMT3012-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-30-18000-15-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 18000 MHz
Minimum Gain 15 dB
View Details
RF & MW Power Amplifier - SKY65137-11-B - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4900 to 5900 MHz
Maximum Gain 26 dB
View Details