Fairview Microwave Inc. RF Antennas FMMAROM1004

Description
ANTENNA UHF JACK 156 MHZ-163 MHZ
Request a Quote Datasheet
Description
ANTENNA UHF JACK 156 MHZ-163 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMMAROM1004-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA UHF JACK 156 MHZ-163 MHZ

ANTENNA UHF JACK 156 MHZ-163 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMMAROM1004-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 159.5 MHz
Gain 6.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 5dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male Movable Connector - ET-GS5RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers