Fairview Microwave Inc. RF Antennas FMMAROM1001

Description
ANTENNA UHF JACK 156 MHZ-163 MHZ
Request a Quote Datasheet
Description
ANTENNA UHF JACK 156 MHZ-163 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMMAROM1001-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA UHF JACK 156 MHZ-163 MHZ

ANTENNA UHF JACK 156 MHZ-163 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMMAROM1001-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 159.5 MHz
Gain 3.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
433MHz 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-4332.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 2.5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers