Fairview Microwave Inc. RF Circulators and Isolators FMIR1041

Description
ISOLATOR 2.92MM JACK 18GHZ-26.5G
Request a Quote Datasheet
Description
ISOLATOR 2.92MM JACK 18GHZ-26.5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1041-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1041-ND
RF Circulators and Isolators 5328-FMIR1041-ND
ISOLATOR 2.92MM JACK 18GHZ-26.5G

ISOLATOR 2.92MM JACK 18GHZ-26.5G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1041-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

30KW High Power Circulator coaxial type 2-4GHz - UIYCC104110A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 104mm x 110mm x 48mm
View Details
Drop-In Isolators - NDI1626D - kTB Solutions
Specs
Component Isolator
Frequency Range: 3700 to 5000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details