Fairview Microwave Inc. RF Circulators and Isolators FMIR1037

Description
ISOLATOR 2.92MM JACK 26.5GHZ-40G
Request a Quote Datasheet
Description
ISOLATOR 2.92MM JACK 26.5GHZ-40G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1037-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1037-ND
RF Circulators and Isolators 5328-FMIR1037-ND
ISOLATOR 2.92MM JACK 26.5GHZ-40G

ISOLATOR 2.92MM JACK 26.5GHZ-40G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1037-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 1225 to 1875MHz - UIYBDI3538E - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details
Drop-In Circulators - NDC5050X - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details