Fairview Microwave Inc. RF Circulators and Isolators FMIR1034

Description
ISOLATOR SMA PLUG 18GHZ-26.5GHZ
Request a Quote Datasheet
Description
ISOLATOR SMA PLUG 18GHZ-26.5GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1034-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1034-ND
RF Circulators and Isolators 5328-FMIR1034-ND
ISOLATOR SMA PLUG 18GHZ-26.5GHZ

ISOLATOR SMA PLUG 18GHZ-26.5GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1034-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Surface Mount Circulators - NSC12R3A - kTB Solutions
Specs
Component Circulator
Frequency Range: 3300 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details