Fairview Microwave Inc. RF Circulators and Isolators FMIR1019

Description
ISOLATOR SMA JACK 4GHZ-8GHZ 10 W
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 4GHZ-8GHZ 10 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1019-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1019-ND
RF Circulators and Isolators 5328-FMIR1019-ND
ISOLATOR SMA JACK 4GHZ-8GHZ 10 W

ISOLATOR SMA JACK 4GHZ-8GHZ 10 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1019-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 12 to 18GHz - UIYWI3898A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33.3mm x 98mm x 38mm
View Details
Coaxial Circulators - NCC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1800 to 3600 MHz
Isolation 17 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details